Capital Lighting, Inc. LS-2225PS/FRO Lamps-Table Lamps 668358

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675420620 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675420620 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-2225PS/FRO Lamps-Table Lamps - 668358 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2225PS/FRO Lamps-Table Lamps
668358
LS-2225PS/FRO Lamps-Table Lamps 668358
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675420620 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Table Lamp
UPC: 088675420620
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668358
Product Name LS-2225PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details