Capital Lighting, Inc. LS-21635 Lamps-Table Lamps 668356

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675447092
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675447092

Suppliers

Company
Product
Description
Supplier Links
LS-21635 Lamps-Table Lamps - 668356 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21635 Lamps-Table Lamps
668356
LS-21635 Lamps-Table Lamps 668356
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675447092

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675447092

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668356
Product Name LS-21635 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details