Capital Lighting, Inc. LS-2195PS Lamps-Table Lamps 668352

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.00 Bulb Type: MR-11 Qty: 2 Wattage: 20 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675420408
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.00 Bulb Type: MR-11 Qty: 2 Wattage: 20 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675420408

Suppliers

Company
Product
Description
Supplier Links
LS-2195PS Lamps-Table Lamps - 668352 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2195PS Lamps-Table Lamps
668352
LS-2195PS Lamps-Table Lamps 668352
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 22.00 Bulb Type: MR-11 Qty: 2 Wattage: 20 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675420408

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 22.00
Bulb
Type: MR-11
Qty: 2
Wattage: 20
Finish: Polished Steel
Product Name: Two Light Table Lamp
UPC: 088675420408

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668352
Product Name LS-2195PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details