Capital Lighting, Inc. LS-21571 Lamps-Table Lamps 668327

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: G Qty: 3 Wattage: 40 Finish: Brushed Antique Gold Product Name: Three Light Table Lamp UPC: 088675446101 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: G Qty: 3 Wattage: 40 Finish: Brushed Antique Gold Product Name: Three Light Table Lamp UPC: 088675446101 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-21571 Lamps-Table Lamps - 668327 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21571 Lamps-Table Lamps
668327
LS-21571 Lamps-Table Lamps 668327
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: G Qty: 3 Wattage: 40 Finish: Brushed Antique Gold Product Name: Three Light Table Lamp UPC: 088675446101 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: G
Qty: 3
Wattage: 40
Finish: Brushed Antique Gold
Product Name: Three Light Table Lamp
UPC: 088675446101
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668327
Product Name LS-21571 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details