Capital Lighting, Inc. LS-21590 Lamps-Table Lamps 668323

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gun Metal Product Name: One Light Table Lamp UPC: 088675446392
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gun Metal Product Name: One Light Table Lamp UPC: 088675446392

Suppliers

Company
Product
Description
Supplier Links
LS-21590 Lamps-Table Lamps - 668323 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21590 Lamps-Table Lamps
668323
LS-21590 Lamps-Table Lamps 668323
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gun Metal Product Name: One Light Table Lamp UPC: 088675446392

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Gun Metal
Product Name: One Light Table Lamp
UPC: 088675446392

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668323
Product Name LS-21590 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details