Capital Lighting, Inc. LS-21591 Lamps-Table Lamps 668321

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675446408
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675446408

Suppliers

Company
Product
Description
Supplier Links
LS-21591 Lamps-Table Lamps - 668321 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21591 Lamps-Table Lamps
668321
LS-21591 Lamps-Table Lamps 668321
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675446408

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675446408

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668321
Product Name LS-21591 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details