Capital Lighting, Inc. LS-21592 Lamps-Table Lamps 668320

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome and Black Product Name: One Light Table Lamp UPC: 088675446415
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome and Black Product Name: One Light Table Lamp UPC: 088675446415

Suppliers

Company
Product
Description
Supplier Links
LS-21592 Lamps-Table Lamps - 668320 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21592 Lamps-Table Lamps
668320
LS-21592 Lamps-Table Lamps 668320
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome and Black Product Name: One Light Table Lamp UPC: 088675446415

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome and Black
Product Name: One Light Table Lamp
UPC: 088675446415

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668320
Product Name LS-21592 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details