Capital Lighting, Inc. LS-21563PS Lamps-Desk/Piano Lamps 668308

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Steel Product Name: One Light Led Desk Lamp UPC: 088675446002
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Steel Product Name: One Light Led Desk Lamp UPC: 088675446002

Suppliers

Company
Product
Description
Supplier Links
LS-21563PS Lamps-Desk/Piano Lamps - 668308 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21563PS Lamps-Desk/Piano Lamps
668308
LS-21563PS Lamps-Desk/Piano Lamps 668308
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Polished Steel Product Name: One Light Led Desk Lamp UPC: 088675446002

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Polished Steel
Product Name: One Light Led Desk Lamp
UPC: 088675446002

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668308
Product Name LS-21563PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details