Capital Lighting, Inc. LS-21547 Lamps-Table Lamps 668305

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Qty: 1 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675445555
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Qty: 1 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675445555

Suppliers

Company
Product
Description
Supplier Links
LS-21547 Lamps-Table Lamps - 668305 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21547 Lamps-Table Lamps
668305
LS-21547 Lamps-Table Lamps 668305
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Qty: 1 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675445555

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.75
Bulb
Qty: 1
Finish: Copper Bronze
Product Name: One Light Table Lamp
UPC: 088675445555

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668305
Product Name LS-21547 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details