PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 39.00
Bulb
Type: Halogen
Qty: 1
Wattage: 300
Product Name: One Light Ceiling Lamp
UPC: 088675419952
Glass: Frost
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 668288 |
| Product Name | LSI-1742 Pendants-Other |
| Application | Residential |