Capital Lighting, Inc. LSI-1728 Pendants-Bowl Style 668285

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.50 Bulb Type: Incandescent Qty: 7 Wattage: 60 Finish: Gold Product Name: Seven Light Ceiling Lamp UPC: 088675419945 Glass: Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.50 Bulb Type: Incandescent Qty: 7 Wattage: 60 Finish: Gold Product Name: Seven Light Ceiling Lamp UPC: 088675419945 Glass: Crystal

Suppliers

Company
Product
Description
Supplier Links
LSI-1728 Pendants-Bowl Style - 668285 - Capital Lighting, Inc.
Columbus, OH, USA
LSI-1728 Pendants-Bowl Style
668285
LSI-1728 Pendants-Bowl Style 668285
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.50 Bulb Type: Incandescent Qty: 7 Wattage: 60 Finish: Gold Product Name: Seven Light Ceiling Lamp UPC: 088675419945 Glass: Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.50
Bulb
Type: Incandescent
Qty: 7
Wattage: 60
Finish: Gold
Product Name: Seven Light Ceiling Lamp
UPC: 088675419945
Glass: Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668285
Product Name LSI-1728 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details