Capital Lighting, Inc. LSI-1357PS/FRO Sconces-Single Glass 668280

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675419921 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675419921 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LSI-1357PS/FRO Sconces-Single Glass - 668280 - Capital Lighting, Inc.
Columbus, OH, USA
LSI-1357PS/FRO Sconces-Single Glass
668280
LSI-1357PS/FRO Sconces-Single Glass 668280
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675419921 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675419921
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668280
Product Name LSI-1357PS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details