Capital Lighting, Inc. LS-9852FROST Lamps-Floor Lamps 668254

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 67.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675413684
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 67.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675413684

Suppliers

Company
Product
Description
Supplier Links
LS-9852FROST Lamps-Floor Lamps - 668254 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9852FROST Lamps-Floor Lamps
668254
LS-9852FROST Lamps-Floor Lamps 668254
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 67.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Floor Tree Lamp UPC: 088675413684

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 67.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Floor Tree Lamp
UPC: 088675413684

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668254
Product Name LS-9852FROST Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details