Capital Lighting, Inc. LS-9975MULTI Lamps-Floor Lamps 668252

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 65.00 Bulb Type: Halogen Qty: 6 Wattage: 10 Finish: Polished Steel Product Name: Six Light Floor Lamp UPC: 088675416371
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 65.00 Bulb Type: Halogen Qty: 6 Wattage: 10 Finish: Polished Steel Product Name: Six Light Floor Lamp UPC: 088675416371

Suppliers

Company
Product
Description
Supplier Links
LS-9975MULTI Lamps-Floor Lamps - 668252 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9975MULTI Lamps-Floor Lamps
668252
LS-9975MULTI Lamps-Floor Lamps 668252
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 65.00 Bulb Type: Halogen Qty: 6 Wattage: 10 Finish: Polished Steel Product Name: Six Light Floor Lamp UPC: 088675416371

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 65.00
Bulb
Type: Halogen
Qty: 6
Wattage: 10
Finish: Polished Steel
Product Name: Six Light Floor Lamp
UPC: 088675416371

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668252
Product Name LS-9975MULTI Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details