Capital Lighting, Inc. LS-8225PS/FRO Lamps-Floor Lamps 668248

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 72.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675420637 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 72.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675420637 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-8225PS/FRO Lamps-Floor Lamps - 668248 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8225PS/FRO Lamps-Floor Lamps
668248
LS-8225PS/FRO Lamps-Floor Lamps 668248
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 72.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Steel Product Name: Three Light Floor Lamp UPC: 088675420637 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 72.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Polished Steel
Product Name: Three Light Floor Lamp
UPC: 088675420637
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668248
Product Name LS-8225PS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details