Capital Lighting, Inc. LS-8677PS/FRO Lamps-Floor Lamps 668237

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Polished Steel Product Name: 14 Light Floor Lamp UPC: 088675424314
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Polished Steel Product Name: 14 Light Floor Lamp UPC: 088675424314

Suppliers

Company
Product
Description
Supplier Links
LS-8677PS/FRO Lamps-Floor Lamps - 668237 - Capital Lighting, Inc.
Columbus, OH, USA
LS-8677PS/FRO Lamps-Floor Lamps
668237
LS-8677PS/FRO Lamps-Floor Lamps 668237
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Polished Steel Product Name: 14 Light Floor Lamp UPC: 088675424314

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 65.00
Bulb
Type: Halogen
Qty: 14
Wattage: 10
Finish: Polished Steel
Product Name: 14 Light Floor Lamp
UPC: 088675424314

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668237
Product Name LS-8677PS/FRO Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details