Capital Lighting, Inc. LS-9416PS/BLU Lamps-Floor Lamps 668210

Description
PRODUCT DETAILS / SPECS Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675402503
Description
PRODUCT DETAILS / SPECS Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675402503

Suppliers

Company
Product
Description
Supplier Links
LS-9416PS/BLU Lamps-Floor Lamps - 668210 - Capital Lighting, Inc.
Columbus, OH, USA
LS-9416PS/BLU Lamps-Floor Lamps
668210
LS-9416PS/BLU Lamps-Floor Lamps 668210
PRODUCT DETAILS / SPECS Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675402503

PRODUCT DETAILS / SPECS
Height: 55.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675402503

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668210
Product Name LS-9416PS/BLU Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details