Capital Lighting, Inc. LS-2500PS/FRO Lamps-Table Lamps 668198

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675422679 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675422679 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-2500PS/FRO Lamps-Table Lamps - 668198 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2500PS/FRO Lamps-Table Lamps
668198
LS-2500PS/FRO Lamps-Table Lamps 668198
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675422679 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675422679
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668198
Product Name LS-2500PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details