Capital Lighting, Inc. LS-2346PS/AMB Lamps-Accent Lamps 668197

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675421078 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675421078 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-2346PS/AMB Lamps-Accent Lamps - 668197 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2346PS/AMB Lamps-Accent Lamps
668197
LS-2346PS/AMB Lamps-Accent Lamps 668197
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675421078 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 17.00
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675421078
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668197
Product Name LS-2346PS/AMB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details