Capital Lighting, Inc. LS-248OAK Lamps-Desk/Piano Lamps 668195

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Oak Product Name: One Light Desk Lamp UPC: 088675248637
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Oak Product Name: One Light Desk Lamp UPC: 088675248637

Suppliers

Company
Product
Description
Supplier Links
LS-248OAK Lamps-Desk/Piano Lamps - 668195 - Capital Lighting, Inc.
Columbus, OH, USA
LS-248OAK Lamps-Desk/Piano Lamps
668195
LS-248OAK Lamps-Desk/Piano Lamps 668195
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Oak Product Name: One Light Desk Lamp UPC: 088675248637

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 15.00
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Oak
Product Name: One Light Desk Lamp
UPC: 088675248637

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668195
Product Name LS-248OAK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details