Capital Lighting, Inc. LS-2588MULTI Lamps-Table Lamps 668175

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.50 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675421696 Glass: Multi
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.50 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675421696 Glass: Multi

Suppliers

Company
Product
Description
Supplier Links
LS-2588MULTI Lamps-Table Lamps - 668175 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2588MULTI Lamps-Table Lamps
668175
LS-2588MULTI Lamps-Table Lamps 668175
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.50 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Polished Steel Product Name: Five Light Table Lamp UPC: 088675421696 Glass: Multi

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 22.50
Bulb
Type: Halogen
Qty: 5
Wattage: 20
Finish: Polished Steel
Product Name: Five Light Table Lamp
UPC: 088675421696
Glass: Multi

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668175
Product Name LS-2588MULTI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details