Capital Lighting, Inc. LS-2588D/BRZ Lamps-Table Lamps 668172

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.50 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Dark Bronze Product Name: Five Light Table Lamp UPC: 088675425823 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.50 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Dark Bronze Product Name: Five Light Table Lamp UPC: 088675425823 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-2588D/BRZ Lamps-Table Lamps - 668172 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2588D/BRZ Lamps-Table Lamps
668172
LS-2588D/BRZ Lamps-Table Lamps 668172
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.50 Bulb Type: Halogen Qty: 5 Wattage: 20 Finish: Dark Bronze Product Name: Five Light Table Lamp UPC: 088675425823 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 22.50
Bulb
Type: Halogen
Qty: 5
Wattage: 20
Finish: Dark Bronze
Product Name: Five Light Table Lamp
UPC: 088675425823
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668172
Product Name LS-2588D/BRZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details