Capital Lighting, Inc. LS-2714C Lamps-Desk/Piano Lamps 668164

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675424932
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675424932

Suppliers

Company
Product
Description
Supplier Links
LS-2714C Lamps-Desk/Piano Lamps - 668164 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2714C Lamps-Desk/Piano Lamps
668164
LS-2714C Lamps-Desk/Piano Lamps 668164
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675424932

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675424932

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668164
Product Name LS-2714C Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details