Capital Lighting, Inc. LS-3414PS Lamps-Desk/Piano Lamps 668158

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675401490
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675401490

Suppliers

Company
Product
Description
Supplier Links
LS-3414PS Lamps-Desk/Piano Lamps - 668158 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3414PS Lamps-Desk/Piano Lamps
668158
LS-3414PS Lamps-Desk/Piano Lamps 668158
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675401490

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 26.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675401490

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668158
Product Name LS-3414PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details