Capital Lighting, Inc. LS-339BLK Lamps-Desk/Piano Lamps 668153

Description
PRODUCT DETAILS / SPECS Height: 22.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Halogen Desk Lamp UPC: 088675339014
Description
PRODUCT DETAILS / SPECS Height: 22.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Halogen Desk Lamp UPC: 088675339014

Suppliers

Company
Product
Description
Supplier Links
LS-339BLK Lamps-Desk/Piano Lamps - 668153 - Capital Lighting, Inc.
Columbus, OH, USA
LS-339BLK Lamps-Desk/Piano Lamps
668153
LS-339BLK Lamps-Desk/Piano Lamps 668153
PRODUCT DETAILS / SPECS Height: 22.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Halogen Desk Lamp UPC: 088675339014

PRODUCT DETAILS / SPECS
Height: 22.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Black
Product Name: One Light Halogen Desk Lamp
UPC: 088675339014

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668153
Product Name LS-339BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details