Capital Lighting, Inc. LS-2614C/MULTI Lamps-Table Lamps 668143

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Chrome Product Name: 14 Light Table Lamp UPC: 088675424475
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Chrome Product Name: 14 Light Table Lamp UPC: 088675424475

Suppliers

Company
Product
Description
Supplier Links
LS-2614C/MULTI Lamps-Table Lamps - 668143 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2614C/MULTI Lamps-Table Lamps
668143
LS-2614C/MULTI Lamps-Table Lamps 668143
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Halogen Qty: 14 Wattage: 10 Finish: Chrome Product Name: 14 Light Table Lamp UPC: 088675424475

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 33.00
Bulb
Type: Halogen
Qty: 14
Wattage: 10
Finish: Chrome
Product Name: 14 Light Table Lamp
UPC: 088675424475

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668143
Product Name LS-2614C/MULTI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details