Capital Lighting, Inc. LS-267PS/FRO Lamps-Accent Lamps 668142

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675267409 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675267409 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-267PS/FRO Lamps-Accent Lamps - 668142 - Capital Lighting, Inc.
Columbus, OH, USA
LS-267PS/FRO Lamps-Accent Lamps
668142
LS-267PS/FRO Lamps-Accent Lamps 668142
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675267409 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675267409
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668142
Product Name LS-267PS/FRO Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details