Capital Lighting, Inc. LS-2902WHT/WHT Lamps-Table Lamps 668138

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Table Lamp UPC: 088675427582
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Table Lamp UPC: 088675427582

Suppliers

Company
Product
Description
Supplier Links
LS-2902WHT/WHT Lamps-Table Lamps - 668138 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2902WHT/WHT Lamps-Table Lamps
668138
LS-2902WHT/WHT Lamps-Table Lamps 668138
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Table Lamp UPC: 088675427582

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Table Lamp
UPC: 088675427582

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668138
Product Name LS-2902WHT/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details