Capital Lighting, Inc. LS-2901PS/WHT Lamps-Accent Lamps 668135

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675427575
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675427575

Suppliers

Company
Product
Description
Supplier Links
LS-2901PS/WHT Lamps-Accent Lamps - 668135 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2901PS/WHT Lamps-Accent Lamps
668135
LS-2901PS/WHT Lamps-Accent Lamps 668135
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675427575

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.00
Bulb
Type: Fluorescent
Qty: 3
Wattage: 13
Finish: Polished Steel
Product Name: Three Light Table Lamp
UPC: 088675427575

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668135
Product Name LS-2901PS/WHT Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details