Capital Lighting, Inc. LS-283SHL Lamps-Accent Lamps 668133

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 4.00 Bulb Type: Halogen Qty: 1 Wattage: 10 Finish: Shell Shape Glass Product Name: One Light Accent / Spot Light UPC: 088675283713
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 4.00 Bulb Type: Halogen Qty: 1 Wattage: 10 Finish: Shell Shape Glass Product Name: One Light Accent / Spot Light UPC: 088675283713

Suppliers

Company
Product
Description
Supplier Links
LS-283SHL Lamps-Accent Lamps - 668133 - Capital Lighting, Inc.
Columbus, OH, USA
LS-283SHL Lamps-Accent Lamps
668133
LS-283SHL Lamps-Accent Lamps 668133
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 4.00 Bulb Type: Halogen Qty: 1 Wattage: 10 Finish: Shell Shape Glass Product Name: One Light Accent / Spot Light UPC: 088675283713

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 4.00
Bulb
Type: Halogen
Qty: 1
Wattage: 10
Finish: Shell Shape Glass
Product Name: One Light Accent / Spot Light
UPC: 088675283713

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668133
Product Name LS-283SHL Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details