Capital Lighting, Inc. LS-3301PS/BLK Lamps-Table Lamps 668129

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Black Product Name: One Light Table Lamp UPC: 088675406846
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Black Product Name: One Light Table Lamp UPC: 088675406846

Suppliers

Company
Product
Description
Supplier Links
LS-3301PS/BLK Lamps-Table Lamps - 668129 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3301PS/BLK Lamps-Table Lamps
668129
LS-3301PS/BLK Lamps-Table Lamps 668129
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Black Product Name: One Light Table Lamp UPC: 088675406846

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel and Black
Product Name: One Light Table Lamp
UPC: 088675406846

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668129
Product Name LS-3301PS/BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details