Capital Lighting, Inc. LS-3321LNAT/WHT Lamps-Table Lamps 668126

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Natural Product Name: One Light Table Lamp UPC: 088675455691
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Natural Product Name: One Light Table Lamp UPC: 088675455691

Suppliers

Company
Product
Description
Supplier Links
LS-3321LNAT/WHT Lamps-Table Lamps - 668126 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3321LNAT/WHT Lamps-Table Lamps
668126
LS-3321LNAT/WHT Lamps-Table Lamps 668126
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Natural Product Name: One Light Table Lamp UPC: 088675455691

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Light Natural
Product Name: One Light Table Lamp
UPC: 088675455691

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668126
Product Name LS-3321LNAT/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details