Capital Lighting, Inc. LS-3301PS/WHT Lamps-Table Lamps 668124

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and White Product Name: One Light Table Lamp UPC: 088675418511
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and White Product Name: One Light Table Lamp UPC: 088675418511

Suppliers

Company
Product
Description
Supplier Links
LS-3301PS/WHT Lamps-Table Lamps - 668124 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3301PS/WHT Lamps-Table Lamps
668124
LS-3301PS/WHT Lamps-Table Lamps 668124
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and White Product Name: One Light Table Lamp UPC: 088675418511

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel and White
Product Name: One Light Table Lamp
UPC: 088675418511

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668124
Product Name LS-3301PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details