Capital Lighting, Inc. LS-3351TEAK Lamps-Table Lamps 668121

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Teak Product Name: Two Light Table Lamp UPC: 088675400882
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Teak Product Name: Two Light Table Lamp UPC: 088675400882

Suppliers

Company
Product
Description
Supplier Links
LS-3351TEAK Lamps-Table Lamps - 668121 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3351TEAK Lamps-Table Lamps
668121
LS-3351TEAK Lamps-Table Lamps 668121
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Teak Product Name: Two Light Table Lamp UPC: 088675400882

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Teak
Product Name: Two Light Table Lamp
UPC: 088675400882

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668121
Product Name LS-3351TEAK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details