Capital Lighting, Inc. LS-297BRZ Lamps-Accent Lamps 668118

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: MR-11 Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675297673
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: MR-11 Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675297673

Suppliers

Company
Product
Description
Supplier Links
LS-297BRZ Lamps-Accent Lamps - 668118 - Capital Lighting, Inc.
Columbus, OH, USA
LS-297BRZ Lamps-Accent Lamps
668118
LS-297BRZ Lamps-Accent Lamps 668118
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: MR-11 Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675297673

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Bulb
Type: MR-11
Qty: 1
Wattage: 5
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 088675297673

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668118
Product Name LS-297BRZ Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details