Capital Lighting, Inc. LS-2931 Lamps-Table Lamps 668116

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Ceramic Product Name: One Light Table Lamp UPC: 088675428213
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Ceramic Product Name: One Light Table Lamp UPC: 088675428213

Suppliers

Company
Product
Description
Supplier Links
LS-2931 Lamps-Table Lamps - 668116 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2931 Lamps-Table Lamps
668116
LS-2931 Lamps-Table Lamps 668116
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Ceramic Product Name: One Light Table Lamp UPC: 088675428213

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Painted Ceramic
Product Name: One Light Table Lamp
UPC: 088675428213

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668116
Product Name LS-2931 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details