Capital Lighting, Inc. LS-2947LTHR Lamps-Table Lamps 668110

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel with Leather Deco Product Name: One Light Table Lamp UPC: 088675427742
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel with Leather Deco Product Name: One Light Table Lamp UPC: 088675427742

Suppliers

Company
Product
Description
Supplier Links
LS-2947LTHR Lamps-Table Lamps - 668110 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2947LTHR Lamps-Table Lamps
668110
LS-2947LTHR Lamps-Table Lamps 668110
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel with Leather Deco Product Name: One Light Table Lamp UPC: 088675427742

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel with Leather Deco
Product Name: One Light Table Lamp
UPC: 088675427742

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668110
Product Name LS-2947LTHR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details