Capital Lighting, Inc. LS-297PS Lamps-Accent Lamps 668109

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: MR-11 Qty: 1 Wattage: 5 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675297253
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: MR-11 Qty: 1 Wattage: 5 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675297253

Suppliers

Company
Product
Description
Supplier Links
LS-297PS Lamps-Accent Lamps - 668109 - Capital Lighting, Inc.
Columbus, OH, USA
LS-297PS Lamps-Accent Lamps
668109
LS-297PS Lamps-Accent Lamps 668109
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 11.00 Bulb Type: MR-11 Qty: 1 Wattage: 5 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675297253

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 11.00
Bulb
Type: MR-11
Qty: 1
Wattage: 5
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675297253

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668109
Product Name LS-297PS Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details