Capital Lighting, Inc. LS-3501BLU Lamps-Accent Lamps 668093

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Blue Product Name: Two Light Table Lamp UPC: 088675401636
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Blue Product Name: Two Light Table Lamp UPC: 088675401636

Suppliers

Company
Product
Description
Supplier Links
LS-3501BLU Lamps-Accent Lamps - 668093 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3501BLU Lamps-Accent Lamps
668093
LS-3501BLU Lamps-Accent Lamps 668093
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Blue Product Name: Two Light Table Lamp UPC: 088675401636

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Qty: 1
Wattage: 60
Finish: Blue
Product Name: Two Light Table Lamp
UPC: 088675401636

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668093
Product Name LS-3501BLU Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details