Capital Lighting, Inc. LS-80344 Lamps-Floor Lamps 668086

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black and Gold Product Name: One Light Floor Lamp UPC: 088675430445
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black and Gold Product Name: One Light Floor Lamp UPC: 088675430445

Suppliers

Company
Product
Description
Supplier Links
LS-80344 Lamps-Floor Lamps - 668086 - Capital Lighting, Inc.
Columbus, OH, USA
LS-80344 Lamps-Floor Lamps
668086
LS-80344 Lamps-Floor Lamps 668086
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black and Gold Product Name: One Light Floor Lamp UPC: 088675430445

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 58.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black and Gold
Product Name: One Light Floor Lamp
UPC: 088675430445

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668086
Product Name LS-80344 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details