Capital Lighting, Inc. LS-3521GRN Lamps-Accent Lamps 668079

Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Glass Vase Light UPC: 088675404569
Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Glass Vase Light UPC: 088675404569

Suppliers

Company
Product
Description
Supplier Links
LS-3521GRN Lamps-Accent Lamps - 668079 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3521GRN Lamps-Accent Lamps
668079
LS-3521GRN Lamps-Accent Lamps 668079
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Glass Vase Light UPC: 088675404569

PRODUCT DETAILS / SPECS
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Green
Product Name: One Light Glass Vase Light
UPC: 088675404569

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668079
Product Name LS-3521GRN Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details