Capital Lighting, Inc. LS-3522L/BLU Lamps-Accent Lamps 668074

Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Blue Product Name: One Light Glass Vase Light UPC: 088675404606
Description
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Blue Product Name: One Light Glass Vase Light UPC: 088675404606

Suppliers

Company
Product
Description
Supplier Links
LS-3522L/BLU Lamps-Accent Lamps - 668074 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3522L/BLU Lamps-Accent Lamps
668074
LS-3522L/BLU Lamps-Accent Lamps 668074
PRODUCT DETAILS / SPECS Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Blue Product Name: One Light Glass Vase Light UPC: 088675404606

PRODUCT DETAILS / SPECS
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Light Blue
Product Name: One Light Glass Vase Light
UPC: 088675404606

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668074
Product Name LS-3522L/BLU Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details