Capital Lighting, Inc. LS-3747SC/WHT Lamps-Table Lamps 668067

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Chrome Product Name: One Light Buffet Lamp UPC: 088675412199
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Chrome Product Name: One Light Buffet Lamp UPC: 088675412199

Suppliers

Company
Product
Description
Supplier Links
LS-3747SC/WHT Lamps-Table Lamps - 668067 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3747SC/WHT Lamps-Table Lamps
668067
LS-3747SC/WHT Lamps-Table Lamps 668067
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Chrome Product Name: One Light Buffet Lamp UPC: 088675412199

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Chrome
Product Name: One Light Buffet Lamp
UPC: 088675412199

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668067
Product Name LS-3747SC/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details