Capital Lighting, Inc. LS-3782 Lamps-Table Lamps 668066

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675414766
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675414766

Suppliers

Company
Product
Description
Supplier Links
LS-3782 Lamps-Table Lamps - 668066 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3782 Lamps-Table Lamps
668066
LS-3782 Lamps-Table Lamps 668066
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675414766

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 20.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Table Lamp
UPC: 088675414766

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668066
Product Name LS-3782 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details