Capital Lighting, Inc. LS-3852MULTI Lamps-Table Lamps 668065

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675413646
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675413646

Suppliers

Company
Product
Description
Supplier Links
LS-3852MULTI Lamps-Table Lamps - 668065 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3852MULTI Lamps-Table Lamps
668065
LS-3852MULTI Lamps-Table Lamps 668065
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675413646

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Table Lamp
UPC: 088675413646

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668065
Product Name LS-3852MULTI Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details