Capital Lighting, Inc. LS-377SS Lamps-Table Lamps 668064

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675337256
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675337256

Suppliers

Company
Product
Description
Supplier Links
LS-377SS Lamps-Table Lamps - 668064 - Capital Lighting, Inc.
Columbus, OH, USA
LS-377SS Lamps-Table Lamps
668064
LS-377SS Lamps-Table Lamps 668064
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675337256

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Steel
Product Name: Two Light Table Lamp
UPC: 088675337256

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668064
Product Name LS-377SS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details