Capital Lighting, Inc. LS-3786SILV Lamps-Table Lamps 668063

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Product Name: Two Light Table Lamp UPC: 088675411499
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Product Name: Two Light Table Lamp UPC: 088675411499

Suppliers

Company
Product
Description
Supplier Links
LS-3786SILV Lamps-Table Lamps - 668063 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3786SILV Lamps-Table Lamps
668063
LS-3786SILV Lamps-Table Lamps 668063
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 32.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Product Name: Two Light Table Lamp UPC: 088675411499

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 32.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver
Product Name: Two Light Table Lamp
UPC: 088675411499

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668063
Product Name LS-3786SILV Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details