Capital Lighting, Inc. LS-80131PS/WHT Lamps-Floor Lamps 668053

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675428558
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675428558

Suppliers

Company
Product
Description
Supplier Links
LS-80131PS/WHT Lamps-Floor Lamps - 668053 - Capital Lighting, Inc.
Columbus, OH, USA
LS-80131PS/WHT Lamps-Floor Lamps
668053
LS-80131PS/WHT Lamps-Floor Lamps 668053
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675428558

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675428558

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668053
Product Name LS-80131PS/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details