Capital Lighting, Inc. LS-3639PS/NAT Lamps-Table Lamps 668049

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Natural Product Name: One Light Table Lamp UPC: 088675409632
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Natural Product Name: One Light Table Lamp UPC: 088675409632

Suppliers

Company
Product
Description
Supplier Links
LS-3639PS/NAT Lamps-Table Lamps - 668049 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3639PS/NAT Lamps-Table Lamps
668049
LS-3639PS/NAT Lamps-Table Lamps 668049
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Natural Product Name: One Light Table Lamp UPC: 088675409632

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel and Natural
Product Name: One Light Table Lamp
UPC: 088675409632

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668049
Product Name LS-3639PS/NAT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details