Capital Lighting, Inc. LS-3663 Lamps-Table Lamps 668046

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glowing Glass Body Product Name: Two Light Table Lamp UPC: 088675407898
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glowing Glass Body Product Name: Two Light Table Lamp UPC: 088675407898

Suppliers

Company
Product
Description
Supplier Links
LS-3663 Lamps-Table Lamps - 668046 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3663 Lamps-Table Lamps
668046
LS-3663 Lamps-Table Lamps 668046
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glowing Glass Body Product Name: Two Light Table Lamp UPC: 088675407898

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Glowing Glass Body
Product Name: Two Light Table Lamp
UPC: 088675407898

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668046
Product Name LS-3663 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details